IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > workstations > Apple MA356D/A

Mac Pro

Brand: Apple
Product code: MA356D/A
EAN/UPC code: 0885909093601
Category: workstations 
Release date: 19 Feb 2007
Info modified on: 20 Nov 2008 21:29:38
Mac Pro, 2 x Dual-Core Intel Xeon 2.66Ghz, 1GB (2 x 512 MB) 667 MHz DDR2, 250GB SATA, 16x SuperDrive, Nvidia GeForce 7300GT 256 MB
MA356D/A Apple
93k

Fastest Mac ever.
Meet Mac Pro. Running at speeds up to 3GHz, Mac Pro not only completes the Mac transition to Intel processors but delivers advanced performance, workstation graphics and up to 4.9 million possible configurations.

Dual-Core Intel Xeon Processor
Ushering in a new era of outstanding performance, Mac Pro introduces the 64-bit Dual-Core Intel Xeon “Woodcrest” ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2660 MHz
Processor Dual-Core Intel Xeon 5150
Processor front side bus 1333 MHz
L2 cache 4 MB
Maximum number of SMP processors 2
Processor family Intel Xeon
Memory
Internal memory 1024 MB
Internal memory type DDR2 667MHz ECC
Memory layout 2 x 512 MB
Disk drive
Hard disk drive capacity 250 GB
Hard disk interface SATA
Hard disk rotational speed 7200 RPM
Video
Graphic adapter Nvidia GeForce 7300GT
Graphics adapter memory type GDDR2 SDRAM
Maximum graphic adapter memory 256 MB
Optical drive
Optical drive type SuperDrive DVR-RW DL
Display
Display included
Networking
Networking features Ethernet, Fast Ethernet, Gigabit Ethernet
Connectivity
USB 2.0 ports quantity 5
IEEE 1394/Firewire ports quantity 4
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
VGA (D-Sub) ports quantity 1
Operating system/software
Operating system provided Mac OS X 10.4
Bundled software iLife ’06, Comic Life, Omni Outliner
Microsoft Office 2004 for Mac Test Drive
Weight & dimensions
Dimensions W x D x H 206 x 475 x 511 mm
Weight 19200 g
Height 206 mm
Width 475 mm
Depth 511 mm
Technical details
Form factor Tower